location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bear Check ‘Bear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDZ-125TA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDZ-125TA
Category:
Small electrical cooking appliance that is used for simmering, which requires maintaining a relatively low temperature for many hours. Used for making stews and soups.
Slow Cookers Check ‘Bear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5 L
  • - Built-in display
  • - 200 W
  • - Multicolour
Long product name Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour :
The long product name of Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5L + 3 x 0.5L, 200W
More>>>
Short summary description Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour:
This short summary of the Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bear DDZ-125TA, 200 W, 220-240 V, 50 Hz, Buttons, Multicolour, 307 mm

Long summary description Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour:
This is an auto-generated long summary of Bear DDZ-125TA slow cooker 2.5 L 200 W Multicolour based on the first three specs of the first five spec groups.

Bear DDZ-125TA. Power consumption (typical): 200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Control type: Buttons. Product colour: Multicolour. Width: 307 mm, Depth: 271 mm, Height: 224 mm