location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bear Check ‘Bear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDG-D20Q2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDG-D20Q2
Category:
Small electrical cooking appliance that is used for simmering, which requires maintaining a relatively low temperature for many hours. Used for making stews and soups.
Slow Cookers Check ‘Bear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 L
  • - 175 W
  • - Champagne, Yellow
Long product name Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow :
The long product name of Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2L, 175W, 220V, 50Hz
More>>>
Short summary description Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow:
This short summary of the Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bear DDG-D20Q2, 175 W, 220 V, 50 Hz, Rotary, Champagne, Yellow, 212 mm

Long summary description Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow:
This is an auto-generated long summary of Bear DDG-D20Q2 slow cooker 2 L 175 W Champagne, Yellow based on the first three specs of the first five spec groups.

Bear DDG-D20Q2. Power consumption (typical): 175 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Control type: Rotary. Product colour: Champagne, Yellow. Width: 212 mm, Depth: 232 mm, Height: 213 mm