location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bear Check ‘Bear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BQL-A05T1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQL-A05T1
Category:
Machine used for making ice cream.
Ice Cream Makers Check ‘Bear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White :
The long product name of Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7W, 500ml, 220V, 50Hz
More>>>
Short summary description Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White:
This short summary of the Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bear BQL-A05T1, 0.5 L, 1 bowls, Pink, White, 146 mm, 146 mm, 162 mm

Long summary description Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White:
This is an auto-generated long summary of Bear BQL-A05T1 ice cream maker 0.5 L 7 W Pink, White based on the first three specs of the first five spec groups.

Bear BQL-A05T1. Bowl capacity: 0.5 L, Number of bowls: 1 bowls. Product colour: Pink, White. Width: 146 mm, Depth: 146 mm, Height: 162 mm. Power: 7 W, AC input voltage: 220 V, AC input frequency: 50 Hz