location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be.ez Check ‘be.ez’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA robe Kakee MacBook 13.3"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100427
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700313902257
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘be.ez’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be.ez: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki :
The long product name of be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LA robe Kakee MacBook 13.3"
More>>>
Short summary description be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki:
This short summary of the be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki data-sheet is auto-generated and uses the product title and the first six key specs.

be.ez LA robe Kakee MacBook 13.3", Sleeve case, 33.8 cm (13.3")

Long summary description be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki:
This is an auto-generated long summary of be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki based on the first three specs of the first five spec groups.

be.ez LA robe Kakee MacBook 13.3". Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3")

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:46:31
Uk has collected 6 expert reviews for be.ez LA robe Kakee MacBook 13.3" 33.8 cm (13.3") Sleeve case Khaki and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-30 14:46:23
The days of bulky, Velcro heavy laptop bags built for business but little else, are thankfully numbered. French brand Be.ez, or be easy, has produced a stylish portfolio of laptop, iPod and iPhone bags and sleeves that combine fashion and functionali...
Good Snug stylish design, colours and sizes to suit most, lightweight and durable build, will withstand some unforeseen impacts, good quality zip and soft protective interior.
Bad Not the most fashionable laptop sleeves available, limited protection for heavy-duty long distance travellers, little space for extras. Min specs: Compatible with MacBook, 13"3, 15"4 and 17" sleeves available.
80%
techradar.com
Updated:
2011-07-30 14:46:27
Laptop protection is big business and this designer sleeve for your laptop is made from Low Resistance Polyurethane (LRPu), which means it will take the impact of any accidental drop or crush and then will expand back into its original shape. As most s...
Good No shortage of style...
Bad Pretty basic...
Bottom line Laptop protection is big business and this designer sleeve for your laptop is made from Low Resistance Polyurethane (LRPu), which means it will take the impact of any accidental drop or crush and then will expand back into its original shape. As most s...
80%
mobilemag.com
Updated:
2011-07-30 14:46:02
Whether you’re heading out to the local coffee shop or your flying across the country, it makes sense that you want your computer to be properly protected during your commute. Be.ez is a French design company that it originally created the LA robe ser...
75%
neoseeker.com
Updated:
2011-07-30 14:46:15
Portable computing is a trend that is growing strong; netbooks of all sizes are available at popular retail chains and giving a new demographic of buyers a chance to work on the fly. As with all laptops, protecting these systems is important. be.ez h...
0%
technogog.com
Updated:
2011-07-30 14:46:19
Product page on Testfreaks: Netbook reviews,Manufacturer: be.ez,Product name: LArobe Netbook 8.9",Manufacturer ID: 3700313908112...
Good Well made, Good protection, Lightweight, Inexpensive...
Bad None Really...
Bottom line The be.ez LArobe 8.9″ netbook case is a great product really, it’s inexpensive and it will offer good protection for your netbook. I think it’s $20 well spent to protect your netbook or mini-notebook during your daily travels. Pros: +...
100%