location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TFX-300W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFX-300W show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 09:48:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS
  • - 8 cm 3600
  • - Black
Long product name be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black :
The long product name of be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

be quiet! TFX POWER BQT TFX-300W
More>>>
be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black:
The official description of be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TFX POWER is a powerful heart from be quiet! for compact PC systems.

TFX POWER is an ultra-efficient power supply unit that reliably supplies your PC with power and energy in the same way as a human heart supplies the body with energy. Compact and with the latest use of technology TFX POWER meets the demands of a premium product and of course with the customary be quiet! quality low noise levels.

Our TFX POWER power supply unit provides your PC with maximum power. But you don’t have to compromise on brand, quality or security. In addition to that you are helping the environment, because in developing the TFX POWER we place great value on the efficient use of energy. The result: A high level of energy efficiency of up to 86%.

Short summary description be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black:
This short summary of the be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! TFX-300W, 300 W, 100 - 240 V, 50 - 60 Hz, 4.5 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, 110 W

Long summary description be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

be quiet! TFX-300W. Total power: 300 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product colour: Black, Fan diameter: 8 cm, Number of fans: 1 fan(s). Package weight: 1.41 kg

Power
Total power *
300 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
4.5 A
Maximum input current (@110V)
+12V1,+12V2,+3.3V,+5V,+5Vsb,-12V
Power factor
0.9
Combined power (+3.3V)
110 W
Combined power (+12V)
250 W
Combined power (+5V)
110 W
Max output current (+3.3V)
20 A
Max output current (+12V)
20.83 A
Max output current (+5V)
22 A
Max output current (-12V)
0.5 A
Max output current (+5Vsb)
2 A
Hold time
17 ms
Efficiency
83%
Power protection features
Over current, Over power, Over voltage, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
2
Peripheral (Molex) power connectors (4-pin) *
3
CPU P4 connector (4-pin)
1
Floppy drive power connector
1
Connector(s)
IEC C14
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS
Purpose *
PC
Performance
Power supply unit (PSU) form factor *
ATX
ATX version
2.3
Bearing technology
Rifle
Mean time between failures (MTBF)
100000 h
Safety
CE, CB, TUV, N, S, Fl, D
Certification
ENERGY STAR 4.0, ErP, WEEE, RoHS
Compatible products
Intel C6
Design
Product colour
Black
Fan diameter
8 cm
Number of fans
1 fan(s)
Fan speed
3600
Fan location
Side
LED indicators
No
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Packaging data
Package weight
1.41 kg
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
Power management
Yes
Dimensions (WxDxH)
70 x 85 x 177 mm
Package dimensions (WxDxH)
159 x 195 x 80 mm
Power rocker switch
No
Power supply type
AC/DC
Power over Ethernet (PoE)
No
Redundant power supply (RPS) support
No
Parallel processing technology support
Not supported
Source Testseek summary Average rating
Reviews
Updated:
2016-01-28 07:44:53
Uk has collected 2 expert reviews for be quiet! TFX-300W power supply unit 20+4 pin ATX ATX Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%