location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Straight Power 10 CM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN237 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052183700
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - Active 13.5 cm 2100
  • - Black
Warranty: 5 Years
Long product name be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black :
The long product name of be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Straight Power 10 800W CM - OCP/OVP/UVP/SCP/OTP/OPP, ATX 2.4, 100000h, 17ms, FDB
More>>>
be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black:
The official description of be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World Class Quiet and Efficiency

be quiet! Straight Power 10 800W CM provides a new level of silent performance for systems that demand whisper-quiet operation without compromising on power quality.

The superior features are:
- Virtually inaudible SilentWings® 3 135mm fan with improved fan frame.
- Big funnel-shaped fan opening of the PSU case induces high airflow intake.
- 80PLUS® Gold power efficiency (up to 93%).
- Four high-performance 12V-rails.
- Power signal stability unmatched in its class.
- Powerful GPU support with four PCI-Express connectors.
- Premium 105°C-rated parts enhance stability and reliability.
- ErP 2014 ready.
- User-friendly cable management reduces clutter, improves cooling airflow.
- German product conception, design and quality control.

Whether you’re building a high-performance multi-GPU gaming system, assembling an extraordinarily quiet multimedia PC, or simply seeking a better, quieter upgrade for an existing system, be quiet! Straight Power 10 800W CM is a ‘Best Choice.’

Short summary description be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black:
This short summary of the be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! Straight Power 10 CM, 800 W, 100 - 240 V, 870 W, 50 - 60 Hz, 12 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

be quiet! Straight Power 10 CM. Total power: 800 W, AC input voltage: 100 - 240 V, Peak power: 870 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 160 mm, Depth: 150 mm, Height: 86 mm

Power
Total power *
800 W
Peak power
870 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
12 A
Maximum input current (@110V)
+12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V
Power factor
0.97
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
160 W
Combined power (+12V)
780 W
Combined power (+5V)
160 W
Combined power (-12V)
6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
25 A
Max output current (+12V1)
20 A
Max output current (+12V2)
20 A
Max output current (+12V3)
24 A
Max output current (+12V4)
24 A
Max output current (+5V)
25 A
Max output current (-12V)
0.5 A
Max output current (+5Vsb)
3 A
Hold time
17 ms
Efficiency
93%
Power protection features
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
11
Peripheral (Molex) power connectors (4-pin) *
4
PCI Express power connectors (6+2 pin)
4
CPU power connector (4+4 pin)
Yes
Floppy drive power connector
1
Floppy disk drive connector
Yes
Cabling type
Semi-Modular
Performance
80 PLUS certification *
80 PLUS Gold
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.4
EPS version
2.92
Bearing technology
FDB
Mean time between failures (MTBF)
100000 h
Safety
CE, CB, TÜV, FCC, cRUus, cTUVus, BSMI
Design
Product colour
Black
Cooling type
Active
Fan diameter
13.5 cm
Number of fans
1 fan(s)
Fan speed
2100
Weight & dimensions
Width
160 mm
Depth
150 mm
Height
86 mm
Weight
2.57 kg
Packaging data
Manual
Yes
Package width
328 mm
Package depth
248 mm
Package height
102 mm
Package weight
3.14 kg
Package type
Box
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Noise level (silent mode, <30%)
10.7 dB
Noise level (quiet mode, 50%)
11.1 dB
Noise level (full-load mode, 100%)
29.5 dB
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 02:57:04
Uk has collected 27 expert reviews for be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
eteknix.com
Updated:
2015-01-23 02:56:43
Today be quiet! are expanding their Straight Power series of power supplies with a new range of models. The Straight Power series already has 400W to 700W models under the Straight Power E9 label but now they are adding 400-800W models to the mix under a...
Good Superb voltage regulation, Quiet operation, Lovely aesthetics, 5 year warranty, Excellent PFC & efficiency, High-end ripple suppression, Competitive pricing for its performance and features...
Bad Basic cables & not fully modular...
Bottom line be quiet!'s Straight Power 10 CM 800W power supply offers a cheaper alternative to their expensive Dark Power Pro 10 850W product while still remaining competitive with other offerings on the market. The 80 Plus Platinum drops to 80 Plus Gold, the number...
0%
tweaktown.com
Updated:
2016-11-08 01:15:55
Over the course of the last five years, be quiet! has probably made more ripples and waves in the power supply industry than anyone else, and rightfully so. The company came swinging out of Germany with some uncompromising products, including power suppli...
Bottom line There are less than a handful of power supply units that I would consider near perfect and not have anything bad about them worth mentioning. The be quiet! Straight Power 10 800W doesn't fit in that hand. The unit is certainly a strong power supply, but...
83%
uk.hardware.info
Updated:
2017-08-11 01:25:32
Even the most advanced computer set ups with a single graphics card will run on a 650W power supply without any issues. However if you want to have a multiple graphics card set-up, you will need more power. The power supplies that we have tested, have t...
Bottom line At the risk of being a bit dull, just as in earlier power supply tests we can state that in this day and age you have to make a serious effort to purchase a truly bad PSU. In particular in the class as discussed in this test. However, that does not mean...
0%
uk.hardware.info
Updated:
2017-12-23 01:37:25
Skylake-X and Threadripper CPUs, and GTX 1080 Ti and Vega GPUs have one thing in common: they consume a lot of power. If you want to build a high-end system, you have to choose a fitting power supply. We tested 39 models that can supply 700 or up to and i...
Bottom line The performance of all of the tested power supplies are good or very good across the board. The Be quiet! Pure Power 9 CM 700W and the Cooler Master MasterWatt Lite 700W drop down a little bit too far with their voltage on the 12 volt rail at high load, b...
0%
pcper.com
Updated:
2015-01-23 02:54:33
be quiet! claims to be Germany's number one brand in PC power supplies and they are continuing to expand sales into North American markets. In this review we will be taking a detailed look at the new be quiet! Straight Power 10 800W power supply with Cabl...
Good Quiet operation, virtually silent at low to midpower levels, 80 PLUS Gold certified (87%~92% efficiency at 20100% load), Very good voltage regulation (±2%), Modular cables, High quality SilentWings3 fan with fluid dynamic bearings, 5Year warranty...
Bad Higher AC ripple and noise on the DC outputs than we would like to see, Relatively high cost compared to other enthusiast grade 750W~850W PSUs...
Bottom line On the good side, the new be quiet! Straight Power 10 800W CM power supply is very quiet, virtually silent while operating in the low to mid-power range thanks in large part to the high-quality SilentWings3 cooling fan. However, there are many other high-...
0%
nikktech.com
Updated:
2015-01-23 02:54:55
I recall a time long ago when you would walk into a computer store and the only power supply units you'd find were low-cost OEM models which surprisingly enough would last long if you were lucky. Fast forward to today and if you visit a computer store cha...
Good Build Quality, Excellent Performance Levels, 80 Plus Gold Certified, Features (ErP 2014/Energy Star v6/ATX v2.4, Electrical Protections (OCP/OVP/UVP/SCP/OTP/OPP), 5 Years Warranty, Price (For Some)...
Bad Noise Levels (For Some), USA Availability (Current)...
Bottom line As far back as i can remember be quiet! has never failed us with any of their products whether we're talking about a power supply unit or a CPU cooler so whenever we test something by them we don't expect anything less. Well the Straight Power 10 800W sem...
0%
jonnyguru.com
Updated:
2015-01-23 02:55:16
Now, I know what you're thinking. "He's going to make some kind of awful pun or lame joke about the name of the company providing today's sample." Well, I'm not going to do it. You can all just be... uh, not talking now... please.Yes, today's review unit...
Good excellent voltage regulation on the 12V rails and 5V rail, very good stability on the 3.3V rail, fantastic looking unit, semimodular, excellent user guide...
Bad nothing, really...
Bottom line BeQuiet's new Straight Power E10 800 watt unit is a really solid performing power supply. It's not the best in the world at what it does, but it is more than good enough to compete against most of the units on the market and win. And the price isn't half...
91%
techpowerup.com
Updated:
2015-01-23 02:55:38
We would like to thank be quiet! for supplying the review sample. Almost three years have passed since the last time we reviewed a Straight Power unit, and two newer generations have been released since. Currently, the series is in its tenth generation...
Good Delivered full power at 46°C, Efficient, Silent operation at light and medium loads, Good ripple suppression at +12V, Close to 1% load regulation on the +12V rail, and a load regulation within 1% on the 5V rail, Low inrush current (combined with 17.5 ms h...
Bad High MSRP, 3.3V performance in the Advanced Transient Response tests, Given its price, I expected Japanese caps (instead of Taiwanese caps), Increased ripple for a short period during the last turn-on transient test, Single EPS connector, I would like it...
Bottom line The Straight Power 10 CM (Cable Management) 800 W retails for $169.90. Delivered full power at 46°C Efficient Silent operation at light and medium loads Good ripple suppression at +12V Close to 1% load regulation on the +12V rail, and a load regulation wi...
87%
hitechlegion.com
Updated:
2015-01-23 02:56:14
While this may seem like a “it doesn't matter if it comes with it if I don't use it”, it somewhat does matter. Every little frill added to a piece of equipment, even fan monitoring apps, cost something to produce. Trust me, the manufacturer isn't absorbin...
Good Excellent Power Delivery on All Rails at All Loads, Excellent Regulation On All Rails, 80 PLUS Gold Efficiency, Black Sleeved Cables, Excellent Cable Layout Allows For Minimal Cables to Be Used, Modular Connections For All But MB, Very Quiet Under All Loa...
Bad Pricing High vs. Similar Competitors, Spartan Looks and Accessories...
Bottom line While the Dark Power Pro 10, and to a lesser extent the Power Zone, get most of the accolades due to their feature sets and frills, it is actually quite easy to see why the Straight Power series is be quiet!'s biggest seller. The concept behind the Stra...
0%
Brand Image Product code Product Stock Price from
be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN236 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN235 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN234 BN234 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN233 BN233 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN232 BN232 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN231 BN231 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black
(show image)
BN230 Straight Power 10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)