location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BN231
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052183649
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - Active 13.5 cm 1200
  • - Black
Warranty: 5 Years
Long product name be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black :
The long product name of be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Straight Power 10 500W - OCP/OVP/UVP/SCP/OTP/OPP, ATX 2.4, 100000h, 17ms, FDB
More>>>
be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black:
The official description of be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World Class Quiet and Efficiency

be quiet! Straight Power 10 500W provides a new level of silent performance for systems that demand whisper-quiet operation without compromising on power quality.

The superior features are:
- Virtually inaudible SilentWings® 3 135mm fan with improved fan frame.
- Big funnel-shaped fan opening of the PSU case induces high airflow intake.
- 80PLUS® Gold power efficiency (up to 93%).
- Four high-performance 12V-rails.
- Power signal stability unmatched in its class.
- Powerful GPU support with two PCI-Express connectors.
- Premium 105°C-rated parts enhance stability and reliability.
- ErP 2014 ready.
- Sleeved cable lengths for convenient cable routing and connections.
- German product conception, design and quality control.

Whether you’re building a high-performance multi-GPU gaming system, assembling an extraordinarily quiet multimedia PC, or simply seeking a better, quieter upgrade for an existing system, be quiet! Straight Power 10 500W is a ‘Best Choice.’

Short summary description be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black:
This short summary of the be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! BN231, 500 W, 100 - 240 V, 550 W, 50 - 60 Hz, 8 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

be quiet! BN231. Total power: 500 W, AC input voltage: 100 - 240 V, Peak power: 550 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 160 mm, Depth: 150 mm, Height: 86 mm

Power
Total power *
500 W
Peak power
550 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
8 A
Maximum input current (@110V)
+12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V
Power factor
0.97
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
130 W
Combined power (+12V)
480 W
Combined power (+5V)
130 W
Combined power (-12V)
6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
24 A
Max output current (+12V1)
18 A
Max output current (+12V2)
18 A
Max output current (+12V3)
18 A
Max output current (+12V4)
18 A
Max output current (+5V)
24 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
3 A
Hold time
17 ms
Efficiency
93%
Power protection features
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
9
Peripheral (Molex) power connectors (4-pin) *
3
PCI Express power connectors (6+2 pin)
4
CPU power connector (4+4 pin)
Yes
Floppy drive power connector
1
Floppy disk drive connector
Yes
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS Gold
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.4
EPS version
2.92
Bearing technology
FDB
Mean time between failures (MTBF)
100000 h
Safety
CE, CB, TÜV, FCC, cRUus, cTUVus, BSMI
Design
Product colour
Black
Cooling type
Active
Fan diameter
13.5 cm
Number of fans
1 fan(s)
Fan speed
1200
Weight & dimensions
Width
160 mm
Depth
150 mm
Height
86 mm
Weight
2.14 kg
Packaging data
Manual
Yes
Package width
328 mm
Package depth
248 mm
Package height
102 mm
Package weight
2.66 kg
Package type
Box
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Noise level (silent mode, <30%)
10.2 dB
Noise level (quiet mode, 50%)
10.9 dB
Noise level (full-load mode, 100%)
15.5 dB
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-06-01 04:32:46
Uk has collected 16 expert reviews for be quiet! BN231 power supply unit 500 W 20+4 pin ATX ATX Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2016-06-01 04:32:46
AMD is lagging behind a little, but Intel and Nvidia clearly show what the latest trend is: better performance at a lower level of power consumption. As a result, even a 500 watt power supply is more than enough for a PC with a powerful processor and gr...
0%
uk.hardware.info
Updated:
2017-09-30 01:12:02
Because graphics cards and processor manufacturers have an increasing emphasis on keeping the power usage as low as possible, you do not need a lot more than 450 watt for your high-end system. Therefore we take a look at 56 power supplies in this test;...
Bottom line Unfortunately in this test most of the power supplies that we can recommend have a capacity of 550 watt. Between the 350 and 500 watt the offers are a lot less impressive, both in terms of quantity as well as quality. The problem seems to be that for th...
0%
Brand Image Product code Product Stock Price from
be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 800 W 20+4 pin ATX ATX Black
(show image)
BN237 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN236 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN235 Straight Power 10 CM 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black be quiet! BN234 power supply unit 500 W 20+4 pin ATX ATX Black
(show image)
BN234 BN234 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black be quiet! BN233 power supply unit 700 W 20+4 pin ATX ATX Black
(show image)
BN233 BN233 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black be quiet! BN232 power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
BN232 BN232 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black be quiet! Straight Power 10 power supply unit 400 W 20+4 pin ATX ATX Black
(show image)
BN230 Straight Power 10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)