Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! Straight Power 10 400W 400W ATX Black power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet!
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Straight Power 10 400W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN230
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4260052184288 show
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 55411
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name be quiet! Straight Power 10 400W 400W ATX Black power supply unit :
The short editorial description of be quiet! Straight Power 10 400W 400W ATX Black power supply unit

Straight Power 10 400W - OCP/OVP/UVP/SCP/OTP/OPP, ATX 2.4, 100000h, 17ms, FDB
More>>>
be quiet! Straight Power 10 400W 400W ATX Black power supply unit:
The official marketing text of be quiet! Straight Power 10 400W 400W ATX Black power supply unit as supplied by the manufacturer

World Class Quiet and Efficiency

be quiet! Straight Power 10 400W provides a new level of silent performance for systems that demand whisper-quiet operation without compromising on power quality.

The superior features are:
- Virtually inaudible SilentWings® 3 135mm fan with improved fan frame.
- Big funnel-shaped fan opening of the PSU case induces high airflow intake.
- 80PLUS® Gold power efficiency (up to 93%).
- Three high-performance 12V-rails.
- Power signal stability unmatched in its class.
- Powerful GPU support with two PCI-Express connectors.
- Premium 105°C-rated parts enhance stability and reliability.
- ErP 2014 ready.
- Sleeved cable lengths for convenient cable routing and connections.
- German product conception, design and quality control.

Whether you’re building a high-performance multi-GPU gaming system, assembling an extraordinarily quiet multimedia PC, or simply seeking a better, quieter upgrade for an existing system, be quiet! Straight Power 10 400W is a ‘Best Choice.’

Short summary description be quiet! Straight Power 10 400W 400W ATX Black power supply unit:
This short summary of the be quiet! Straight Power 10 400W 400W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! Straight Power 10 400W, 400 W, 100 - 240, 450 W, 50 - 60, +12V1,+12V2,+12V3,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description be quiet! Straight Power 10 400W 400W ATX Black power supply unit:
This is an auto-generated long summary of be quiet! Straight Power 10 400W 400W ATX Black power supply unit based on the first three specs of the first five spec groups.

be quiet! Straight Power 10 400W. Total power: 400 W, AC input voltage: 100 - 240, Peak power: 450 W. Fan diameter: 13.5 cm, Number of fans: 1 fan(s), Cooling type: Active. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, Noise level (silent mode, <30%): 10.4 dB. Colour of product: Black

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
400 W
AC input voltage *
The voltage of the AC electricity that is inpitted into the product.
100 - 240
Peak power
This is the maximum power required by the device or peak music power.
450 W
AC input frequency
50 - 60
Input current
6
Maximum input current (@110V)
+12V1,+12V2,+12V3,+3.3V,+5V,+5Vsb,-12V
Power factor
0.97
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
120 W
Combined power (+12V)
384 W
Combined power (+5V)
120 W
Combined power (-12V)
3.6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
24 A
Max output current (+12V1)
18 A
Max output current (+12V2)
18 A
Max output current (+12V3)
18 A
Max output current (+5V)
17 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
3 A
Hold time
17 ms
Efficiency
93%
Power protection features
Features that protect the device against power problems e.g. overload.
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Overheat protection
Yes
Cooling
Fan diameter *
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
13.5 cm
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Fan speed
1200
Cooling type
The method used to cool the device or to cool the air around the device.
Active
Ports & interfaces
Motherboard power connector *
The way in which the motherboard is connected to the power supply.
20+4 pin ATX
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
3
Number of SATA power connectors
6
PCI Express power connectors (6+2 pin)
2
Ports & interfaces
CPU power connector (4+4 pin)
Yes
Floppy drive power connector
1
Floppy disk drive connector
Yes
Performance
Purpose *
What the product is used for.
PC
Power supply unit (PSU) form factor *
ATX
ATX version
ATX (Advanced Technology eXtended) is a motherboard form factor specification developed by Intel in 1995. The specification defines the key mechanical dimensions, mounting point, I/O panel, power and connector interfaces between a computer case, a motherboard and a power supply. There are many versions of ATX including ATX12V 1.x and ATX12V v2.3.
2.4
Noise level (silent mode, <30%)
10.4 dB
Noise level (quiet mode, 50%)
10.4 dB
Noise level (full-load mode, 100%)
11.7 dB
Bearing technology
FDB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
160 mm
Depth
The distance from the front to the back of something.
150 mm
Height
The measurement of the product from head to foot or from base to top.
86 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.02 kg
Certificates
80 PLUS certification
80 PLUS Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE, CB, TÜV, FCC, cRUus, cTUVus, BSMI
Packaging data
Package width
The distance from one side of the packaging to the other.
328 mm
Package depth
The distance from the front to the back of the packaging.
248 mm
Package height
The distance from the top to the bottom of the packaging.
102 mm
Package weight
Weight of the packaged product.
2.59 kg
Package type
The type of product package e.g. box.
Box
Packaging content
Manual
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-12-09
Testseek has collected 5 expert reviews for be quiet! Straight Power 10 400W and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Brand Image Product code Product Stock Price from
be quiet! Straight Power 10 800W CM 800W ATX Black power supply unit be quiet! Straight Power 10 800W CM 800W ATX Black power supply unit
(show image)
BN237 Straight Power 10 800W CM EUR 104,25
(excl. VAT)
EUR 125,10 (incl. VAT)
be quiet! Straight Power 10 600W CM 600W ATX Black power supply unit be quiet! Straight Power 10 600W CM 600W ATX Black power supply unit
(show image)
BN235 Straight Power 10 600W CM EUR 81,11
(excl. VAT)
EUR 97,33 (incl. VAT)
be quiet! Straight Power 10 700W 700W ATX Black power supply unit be quiet! Straight Power 10 700W 700W ATX Black power supply unit
(show image)
BN233 Straight Power 10 700W EUR 81,18
(excl. VAT)
EUR 97,41 (incl. VAT)
be quiet! Straight Power 10 700W CM 700W ATX Black power supply unit be quiet! Straight Power 10 700W CM 700W ATX Black power supply unit
(show image)
BN236 Straight Power 10 700W CM EUR 93,49
(excl. VAT)
EUR 112,19 (incl. VAT)
be quiet! Straight Power 10 500W 500W ATX Black power supply unit be quiet! Straight Power 10 500W 500W ATX Black power supply unit
(show image)
BN231 Straight Power 10 500W EUR 62,41
(excl. VAT)
EUR 74,89 (incl. VAT)
be quiet! Straight Power 10 600W 600W ATX Black power supply unit be quiet! Straight Power 10 600W 600W ATX Black power supply unit
(show image)
BN232 Straight Power 10 600W EUR 71,05
(excl. VAT)
EUR 85,26 (incl. VAT)
be quiet! Straight Power 10 500W CM 500W ATX Black power supply unit be quiet! Straight Power 10 500W CM 500W ATX Black power supply unit
(show image)
BN234 Straight Power 10 500W CM EUR 72,09
(excl. VAT)
EUR 86,51 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 4 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)