be quiet! Straight Power, 400 W, 84%, Non-Modular, ATX, Grey, ROHS, WEEE
be quiet! Straight Power. Total power: 400 W, Efficiency: 84%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Grey. Certification: ROHS, WEEE