be quiet! logo

be quiet! BQT P8-PRO-1200W power supply unit 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3897
Info modified on:
26 Jun 2024, 12:05:38
Short summary description be quiet! BQT P8-PRO-1200W power supply unit 20+4 pin ATX ATX Black:

be quiet! BQT P8-PRO-1200W, 1200 W, 100 - 240 V, 1300 W, 50 - 60 Hz, +12V1,+12V2,+12V3,+12V4,+12V5,+12V6,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description be quiet! BQT P8-PRO-1200W power supply unit 20+4 pin ATX ATX Black:

be quiet! BQT P8-PRO-1200W. Total power: 1200 W, AC input voltage: 100 - 240 V, Peak power: 1300 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: 2002/95/EG RoHS & WEEE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.