Bauknecht logo

Bauknecht BSZH 5900 Oven 52 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34514
Info modified on:
04 Apr 2019, 05:13:36
Short summary description Bauknecht BSZH 5900 Oven 52 L Stainless steel:

Bauknecht BSZH 5900 Oven, Electric, 52 L, Stainless steel, Digital, 9500 W, 595 mm

Long summary description Bauknecht BSZH 5900 Oven 52 L Stainless steel:

Bauknecht BSZH 5900 Oven. Oven type: Electric, Total oven(s) interior capacity: 52 L. Product colour: Stainless steel. Timer type: Digital. Power consumption (typical): 9500 W. Width: 595 mm, Depth: 564 mm, Height: 595 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.