Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bauknecht TA Pure 7C freestanding Front-load 7kg C White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bauknecht
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TA Pure 7C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
856063303670 show
Show alternative article codes used in the online market place
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bauknecht: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10581
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 22 Oct 2017 12:44:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bauknecht TA Pure 7C freestanding Front-load 7kg C White:
This short summary of the Bauknecht TA Pure 7C freestanding Front-load 7kg C White data-sheet is auto-generated and uses the product title and the first six key specs.
Bauknecht TA Pure 7C, Freestanding, Front-load, White, Buttons, Stainless steel, 7 kg
Long summary description Bauknecht TA Pure 7C freestanding Front-load 7kg C White :

Bauknecht TA Pure 7C. Case design: Freestanding, Loading type: Front-load, Colour of product: White. Drum capacity: 7 kg, Cycle time: 86 min, Noise level: 65 dB. Energy efficiency class: C, Energy consumption: 3.95 kWh, Connected load: 2500 W. Width: 600 mm, Depth: 546 mm, Height: 855 mm

This is an auto-generated long summary of Bauknecht TA Pure 7C freestanding Front-load 7kg C White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.