Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Battery-Biz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR9712
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR9712
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Battery-Biz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5976
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 09 Nov 2017 00:29:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery :
The short editorial description of Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery

DR9712 - Camera Battery
More>>>
Short summary description Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery:
This short summary of the Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Battery-Biz DR9712, 720 mAh, Lithium-Ion (Li-Ion), 3.7 V, Black
Long summary description Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery :

Battery-Biz DR9712. Battery capacity: 720 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V, Colour of product: Black

This is an auto-generated long summary of Battery-Biz DR9712 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.