Barbie logo

Barbie Fashionistas Doll Assortment

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53728
Info modified on:
18 Sept 2024, 03:02:04
Bullet Points Barbie Fashionistas Doll Assortment:
  • - Barbie doll is ready for anything in a versatile dress that is right on trend with a logo print!
  • - The collection features dolls with a variety of skin tones, eye colours, hair colours and styles!
  • - Each doll has on a removable dress with a unique silhouette and shade of pink!
  • - Pink shoes complete the outfit for a signature barbiecore look!
  • - Ready for all kinds of stories and styling, Barbie doll makes a great gift for kids ages 3 years and older!
Long product name Barbie Fashionistas Doll Assortment:

BARBIE Doll Assortment

Barbie Fashionistas Doll Assortment:

These Barbie dolls celebrate barbiecore with pink dresses featuring a Barbie logo print -- a pair of pink heels adds another trendy touch. Choose from dolls with unique colour combinations in different shades of pink. Kids can tell all kinds of stories with these versatile looks as they explore the world and celebrate their dreams! Each sold separately, subject to availability. Dolls cannot stand alone. Colours and decorations may vary.

Short summary description Barbie Fashionistas Doll Assortment:

Barbie Fashionistas Doll Assortment, Female, 3 yr(s), Girl, 323.9 mm, Multicolour

Long summary description Barbie Fashionistas Doll Assortment:

Barbie Fashionistas Doll Assortment. Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 323.9 mm. Material: Plastic, Fabric, Product colour: Multicolour

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.