location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Signature Corvette

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Signature
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barbie Corvette
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPK02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194735160686 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 12:48:22
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barbie Signature Corvette
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Take home a part of Barbie The Movie with a collectible Barbie Corvette! Inspired by Barbie’s car in the film, this bubblegum-pink beauty looks like it cruised right off the big screen.
  • - Zoom off to Barbie Land! This convertible can fit four Barbie dolls, as well as any accessories they might bring along -- the trunk opens for storage! Dolls not included.
  • - The doors open as well! Even the steering wheel works -- spin it to watch the wheels turn in tandem.
  • - Graced with a vintage silhouette, this gleaming Corvette sports retro finishes, white wall tires with chrome rims, and -- what else? -- two Barbie license plates.
  • - The pink interior features white trim on the seats. A detailed dashboard and metallic rose gold accents add luxurious touches to the vehicle.
  • - For the ultimate collector experience, put a doll from the Barbie movie collection behind the wheel! Dolls sold separately, subject to availability.
Long product name Barbie Signature Corvette :
The long product name of Barbie Signature Corvette. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barbie Corvette
More>>>
Barbie Signature Corvette:
The official description of Barbie Signature Corvette as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hop in and zoom around Barbie Land! This collectible Barbie car recreates the iconic pink Corvette seen in Barbie The Movie. With a curvy silhouette and retro trims, the vintage-inspired convertible is a piece of art on four wheels! It features a working trunk and doors, plus steerable, rolling wheels. Celebrating Barbie The Movie, it makes a great gift for fans and collectors alike! Doll not included. Colours and decorations may vary.

Short summary description Barbie Signature Corvette:
This short summary of the Barbie Signature Corvette data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Signature Corvette, Doll car, 6 yr(s), 5.5 kg

Long summary description Barbie Signature Corvette:
This is an auto-generated long summary of Barbie Signature Corvette based on the first three specs of the first five spec groups.

Barbie Signature Corvette. Product type: Doll car, Recommended age (min): 6 yr(s). Weight: 5.5 kg

Features
Product type *
Doll car
Recommended age (min) *
6 yr(s)
Suitable for doll type
Fashion doll
Brand compatibility
Barbie
Product colour *
Pink
Material
Plastic, Fabric
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Width
580 mm
Depth
180 mm
Height
220 mm
Weight
5.5 kg
Packaging data
Package width
610 mm
Package depth
257 mm
Package height
208 mm
Package weight
3.16 kg
Package type
Closed box
Quantity per pack
1 pc(s)
Safety warning
Safety warning
No point-of-sale warning applicable
Sustainability
Sustainability certificates
CE
Packaging content
Batteries included
No
Packaging content
Includes 1 Barbie car. Doll not included. Colours and decorations may vary.
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
00194735160686
Master (outer) case width
267 mm
Master (outer) case length
625 mm
Master (outer) case height
232 mm
Master (outer) case gross weight
3.16 kg
Products per master (outer) case
1 pc(s)
Products per intermodal container (20ft)
653 pc(s)
Products per intermodal container (40ft)
1405 pc(s)
Products per intermodal container (48ft)
1988 pc(s)
Products per intermodal container (53ft)
2129 pc(s)
Supplier features
Assembly required
No
Other features
Recommended age (min)
72 month(s)
Recommended age (max)
1188 month(s)