- - Barbie celebrates Barbie The Movie with a collector doll in an eye-catching western outfit that features a matching vest and V-waist flare jeans.
- - Barbie doll's pink denim look features luxe details like contrast stitching, embroidery, silver buttons, and star embellishments.
- - Her adorable cream and gold cowboy boots are just like the ones Margot Robbie’s Barbie wears in the feature film!
- - Additional accessories include a cowboy hat and star-print bandana. Her all-pink getup puts a fun Barbie twist on western style!
- - This posable doll comes in collectible Barbie The Movie packaging. Check out the whole collection for more fantastic gift ideas! Each sold separately, subject to availability.
Barbie Doll
Greetings from Barbie Land! This collectible Barbie doll turns heads in her all-pink look modeled after Barbie's western outfit in Barbie The Movie. She wears a matching denim vest and flare jeans with a cowboy hat and boots. In the likeness of Margot Robbie as Barbie, she makes a great gift for fans and collectors alike! Doll stand included. Doll cannot stand alone. Colours and decorations may vary.
Barbie Signature Doll, Fashion doll, Female, 6 yr(s), Boy/Girl, 330.2 mm, 1.56 kg
Barbie Signature Doll. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl. Height: 330.2 mm, Weight: 1.56 kg. Material: Plastic, Fabric, Product colour: Multicolour