location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Collector Rainbow Cove Light Show Princess

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Collector
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rainbow Cove Light Show Princess
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961323580 show
Category: Dolls Check ‘Barbie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 13:43:37
The date of the most recent change of this product data-sheet in Icecat.
Barbie DPP90 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Barbie Collector Rainbow Cove Light Show Princess:
This short summary of the Barbie Collector Rainbow Cove Light Show Princess data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Collector Rainbow Cove Light Show Princess, Female, 3 yr(s), Girl, Multicolour

Long summary description Barbie Collector Rainbow Cove Light Show Princess:
This is an auto-generated long summary of Barbie Collector Rainbow Cove Light Show Princess based on the first three specs of the first five spec groups.

Barbie Collector Rainbow Cove Light Show Princess. Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl, Product colour: Multicolour

Features
Product colour *
Multicolour
Doll's gender *
Female
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Packaging data
Package width
230 mm
Package depth
70 mm
Package height
325 mm
Package weight
318 g
Package type
Blister