location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Doll & Swimmin Pup Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Doll & Swimmin Pup Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961274332 show
Category: Dolls Check ‘Barbie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2022 15:47:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Barbie Doll & Swimmin Pup Pool:
This short summary of the Barbie Doll & Swimmin Pup Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Doll & Swimmin Pup Pool, Female, 3 yr(s), Girl, Multicolour

Long summary description Barbie Doll & Swimmin Pup Pool:
This is an auto-generated long summary of Barbie Doll & Swimmin Pup Pool based on the first three specs of the first five spec groups.

Barbie Doll & Swimmin Pup Pool. Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl, Product colour: Multicolour

Features
Product colour *
Multicolour
Doll's gender *
Female
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
355 mm
Packaging data
Package depth
85 mm
Package height
325 mm
Package weight
199 g
Package type
Blister
Packaging content
Accessories included in set
Doll bathroom set
Pet type
Dog
Pets quantity
2