location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Barbie Doll & Dancin Fun Horse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barbie Check ‘Barbie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Doll & Dancin Fun Horse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961274325 show
Category: Dolls Check ‘Barbie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barbie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Barbie Doll & Dancin Fun Horse:
This short summary of the Barbie Doll & Dancin Fun Horse data-sheet is auto-generated and uses the product title and the first six key specs.

Barbie Doll & Dancin Fun Horse, Female, 3 yr(s), Girl, Multicolour

Long summary description Barbie Doll & Dancin Fun Horse:
This is an auto-generated long summary of Barbie Doll & Dancin Fun Horse based on the first three specs of the first five spec groups.

Barbie Doll & Dancin Fun Horse. Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl, Product colour: Multicolour

Features
Product colour *
Multicolour
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
455 mm
Package depth
115 mm
Package height
325 mm
Package weight
1.5 kg
Package type
Blister
Packaging content
Accessories included in set
Horse
Pet type
Horse
Pets quantity
1