location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bals Elektrotechnik 15080 socket-outlet Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bals Elektrotechnik Check ‘Bals Elektrotechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15080
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4024941150804
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Bals Elektrotechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bals Elektrotechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2021 11:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bals Elektrotechnik 15080 socket-outlet Black, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sockets quantity: 1 Black, Red, White
  • - Housing material: Polycarbonate (PC)
  • - IP67
  • - 3P+N+PE
More>>>
Short summary description Bals Elektrotechnik 15080 socket-outlet Black, Red, White:
This short summary of the Bals Elektrotechnik 15080 socket-outlet Black, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bals Elektrotechnik 15080, 3P+N+PE, 6 h, Black, Red, White, Polycarbonate (PC), IP67, 63 A

Long summary description Bals Elektrotechnik 15080 socket-outlet Black, Red, White:
This is an auto-generated long summary of Bals Elektrotechnik 15080 socket-outlet Black, Red, White based on the first three specs of the first five spec groups.

Bals Elektrotechnik 15080. Number of poles: 3P+N+PE, Reference: 6 h. Product colour: Black, Red, White, Housing material: Polycarbonate (PC), International Protection (IP) code: IP67. Rated current: 63 A, Rated frequency: 50 - 60. Package width: 160 mm, Package height: 260 mm, Package weight: 2.31 kg