Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20208648 data-sheets &
36189 brands
– register (free)
Electrical Socket Couplers
Bals Elektrotechnik 101 electrical socket coupler 32 A 3P+N+PE
Bals Elektrotechnik 101 electrical socket coupler 32 A 3P+N+PE
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Bals Elektrotechnik
Product name:
101
Product code:
101
GTIN (EAN/UPC):
4024941001014
Category:
Electrical Socket Couplers
Icecat Product ID:
29524588
Data-sheet quality:
created/standardized by Icecat
Product views:
36993
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bals Elektrotechnik 101 electrical socket coupler 32 A 3P+N+PE:
Bals Elektrotechnik 101, 94 mm, 92 mm
Long summary description Bals Elektrotechnik 101 electrical socket coupler 32 A 3P+N+PE:
Bals Elektrotechnik 101. Width: 94 mm, Height: 92 mm
More>>>
Report mistake
Specs
Recommended products
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE