EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Balay 3VN303IA dishwasher Freestanding 9 place settings F:
This short summary of the Balay 3VN303IA dishwasher Freestanding 9 place settings F data-sheet is auto-generated and uses the product title and the first six key specs.
Balay 3VN303IA, Freestanding, Stainless steel, Stainless steel, Buttons, Rotary, 1.75 m, 1.65 m
Long summary description Balay 3VN303IA dishwasher Freestanding 9 place settings F:
This is an auto-generated long summary of Balay 3VN303IA dishwasher Freestanding 9 place settings F based on the first three specs of the first five spec groups.
Balay 3VN303IA. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 9 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Silent. Energy efficiency class: F, Water consumption per cycle: 11.5 L, Energy consumption per 100 cycles: 78 kWh. Width: 450 mm, Height: 845 mm, Weight: 40 kg. Package weight: 41 kg