Balay 3BC892 cooker hood Wall-mounted Stainless steel 440 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10164
Info modified on:
10 Aug 2018, 02:12:01
Short summary description Balay 3BC892 cooker hood Wall-mounted Stainless steel 440 m³/h:

Balay 3BC892, 440 m³/h, Ducted/Recirculating, Wall-mounted, Stainless steel, Aluminium, 40 W

Long summary description Balay 3BC892 cooker hood Wall-mounted Stainless steel 440 m³/h:

Balay 3BC892. Maximum extraction power: 440 m³/h, Type of extraction: Ducted/Recirculating. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Aluminium. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Incandescent. Motor power: 170 W, Power consumption (typical): 250 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.