Balay 3BC-8560 cooker hood Wall-mounted Silver 680 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12567
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BC-8560 cooker hood Wall-mounted Silver 680 m³/h:

Balay 3BC-8560, 680 m³/h, Recirculating, 54 dB, Wall-mounted, Silver, Buttons

Long summary description Balay 3BC-8560 cooker hood Wall-mounted Silver 680 m³/h:

Balay 3BC-8560. Maximum extraction power: 680 m³/h, Type of extraction: Recirculating, Noise level: 54 dB. Type: Wall-mounted, Product colour: Silver, Control type: Buttons. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 250 W, Power consumption (typical): 290 W. Width: 600 mm, Depth: 390 mm, Height: 870 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.