location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Underarm Support Ergoslider Plus Asymmetrical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEUASEPAS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399997997
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2023 10:19:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Plastic, Steel, Textile
  • - Non-slip base
  • - 675 x 306 x 25 mm
  • - 2.5 kg
Long product name BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical :
The long product name of BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ergoslider Plus, 1985 g
More>>>
BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical:
The official description of BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to provide support and comfort for your arms while you work at your desk and computer.

The ErgoSlider Plus Underarm Support is a useful accessory for anyone who spends a lot of time working at a desk with the computer and wants to improve their comfort and productivity while reducing the risk of developing pain or discomfort. It helps you especially when you don't have armrests on your chair or while you are standing. By resting your arms on the ErgoSlider Plus Underarm Support, your neck and shoulder muscles will be more relaxed, and you will stay in a better body posture. It is optimised for a tabletop thickness of approximately 2 cm.

Short summary description BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical:
This short summary of the BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical, Plastic, Steel, Textile, Black, 675 x 306 x 25 mm, 2.5 kg, 310 mm, 740 mm

Long summary description BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical:
This is an auto-generated long summary of BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical based on the first three specs of the first five spec groups.

BakkerElkhuizen Underarm Support Ergoslider Plus Asymmetrical. Material: Plastic, Steel, Textile, Product colour: Black. Dimensions (WxDxH): 675 x 306 x 25 mm, Weight: 2.5 kg, Package width: 310 mm

Encouraging a better posture
Encouraging a better posture

The ErgoSlider Plus Underarm Support encourages a more upright and neutral posture, preventing from slouching and other bad postural habits that can contribute to pain and discomfort.

Reduce strain for neck and shoulders
By supporting your arms and reducing the amount of strain on your neck, shoulders, and upper back, the ErgoSlider Plus Underarm Support will help prevent discomfort and pain that can arise from prolonged computer use.

More support while standing
More support while standing

When changing from sitting to standing, the armrests of your office chair cannot follow. The ErgoSlider Plus Underarm Support, on the other hand, is attached to your tabletop and thus also supports you when working while standing.

Negative consequences of incorrect armrests
Negative consequences of incorrect armrests

Studies show that incorrectly positioned office chair armrests can even have a negative impact on their users. This poses a high risk, especially for very slim and small people, since the configuration options for most office chairs are based on the population between the lower 5th and the 95th percentile. In this case, the ErgoSlider Plus Underarm Support is often the better solution.

Productivity is key
By reducing discomfort and strain, the ErgoSlider Plus Underarm Support can help you work more comfortably and efficiently, potentially increasing your productivity and focus.

Ergonomic Background
Ergonomic Background

While working with a keyboard and mouse, it is important that the arm is adequately supported. This can be done by using a good armrest on the office chair, but also by using a loose armrest. This reduces muscle tension in the arm and shoulder and improves comfort. A wrist support helps keep the wrist in an upright position while typing and can be used to rest in between.

Features
Material
Plastic, Steel, Textile
Product colour
Black
Non-slip base
Yes
Weight & dimensions
Dimensions (WxDxH)
675 x 306 x 25 mm
Weight
2.5 kg
Weight & dimensions
Package width
310 mm
Package depth
740 mm
Package height
40 mm
Package weight
2.52 kg
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
BakkerElkhuizen Trapezium Ergo Wrist Rest Compact BakkerElkhuizen Trapezium Ergo Wrist Rest Compact
(show image)
BNETWRC Trapezium Ergo Wrist Rest Compact 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Trapezium Ergo Wrist Rest Standard BakkerElkhuizen Trapezium Ergo Wrist Rest Standard
(show image)
BNETWRS Trapezium Ergo Wrist Rest Standard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)