location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rollermouse Pro2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNERMB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Trackball Black
  • - Ambidextrous USB Type-A + PS/2
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1.7 m
Long product name BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball :
The long product name of BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rollermouse Pro2 Black
More>>>
BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball:
The official description of BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mouse in central position: keeps users' hands in ergonomically optimal work zone
Alternating: use of right and left hand is possible
Navigation: precise, easy and fast
Comfortable: angle adjustable, reduces shoulder/elbow injuries and wrist pain
Fast: alternating between mouse and keyboard
Connection: USB + Win and Mac compatible (cable length: 170 cm)

Short summary description BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball:
This short summary of the BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Rollermouse Pro2, Ambidextrous, Trackball, USB Type-A + PS/2, Black

Long summary description BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball:
This is an auto-generated long summary of BakkerElkhuizen Rollermouse Pro2 mouse Ambidextrous USB Type-A + PS/2 Trackball based on the first three specs of the first five spec groups.

BakkerElkhuizen Rollermouse Pro2. Form factor: Ambidextrous. Movement detection technology: Trackball, Device interface: USB Type-A + PS/2, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A + PS/2
Movement detection technology *
Trackball
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.7 m
Weight & dimensions
Width
510 mm
Depth
245 mm
Height
31 mm
Weight
850 g
Brand Image Product code Product Stock Price from
BakkerElkhuizen Evoluent4 Mouse (Right Hand) BakkerElkhuizen Evoluent4 Mouse (Right Hand)
(show image)
BNEEVR4 Evoluent4 Mouse (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen DXT 2 Precision mouse Ambidextrous USB Type-A Laser 2000 DPI BakkerElkhuizen DXT 2 Precision mouse Ambidextrous USB Type-A Laser 2000 DPI
(show image)
BNEDXT DXT 2 Precision Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 mouse Left-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Left-hand Laser 2600 DPI
(show image)
BNEEVL4 Evoluent4 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Rollermouse Free2 mouse Ambidextrous USB Type-A + PS/2 BakkerElkhuizen Rollermouse Free2 mouse Ambidextrous USB Type-A + PS/2
(show image)
BNERMFB Rollermouse Free2 0.00
(excl. VAT)
0 (incl. VAT)