location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-doc 415 Document Holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-doc 415 Document Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQDOC415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990059
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Q-doc 415 Document Holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acrylic, Plastic, Steel
  • - Transparent
  • - Height adjustment
  • - Adjustable angle
Warranty: Lifelong (after registration)
Long product name BakkerElkhuizen Q-doc 415 Document Holder :
The long product name of BakkerElkhuizen Q-doc 415 Document Holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q-doc 415
More>>>
BakkerElkhuizen Q-doc 415 Document Holder:
The official description of BakkerElkhuizen Q-doc 415 Document Holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, height adjustable document holder for more comfort.

The Q-doc 415 document holder guarantees an ergonomic way of working in an upright posture. From now on your documents and mobile devices are lying straight in front of you in the optimal viewing angle. To achieve the ideal height, you can adjust the Q-doc 415 in seven steps. This document holder has a compact storage surface of 390 mm x 275 mm and makes the Q-doc 415 also suitable for workplaces with less space, for example at the home-office. Improve your posture, optimise your viewing angle, and work ergonomically in one line with the Q-doc 415.

Short summary description BakkerElkhuizen Q-doc 415 Document Holder:
This short summary of the BakkerElkhuizen Q-doc 415 Document Holder data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-doc 415 Document Holder, Acrylic, Plastic, Steel, 10 kg, 120 - 240 mm, Transparent, 390 mm, 275 mm

Long summary description BakkerElkhuizen Q-doc 415 Document Holder:
This is an auto-generated long summary of BakkerElkhuizen Q-doc 415 Document Holder based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-doc 415 Document Holder. Material: Acrylic, Plastic, Steel, Maximum weight capacity: 10 kg, Height adjustment range: 120 - 240 mm. Width: 390 mm, Depth: 275 mm, Height: 110 mm

Ideal posture and viewing angle.
Ideal posture and viewing angle.

Start working in one line with your monitor, documents, and keyboard. By placing the Q-doc 415 document holder on your desk between your monitor and keyboard, you avoid twisting or tilting your neck and upper body down to documents scattered around your desk. Position your documents, books, notes, or mobile devices, straight in front of you on the slightly inclined surface. The Q-doc 415 ensures an optimal viewing angle to your documents, and a shorter viewing distance between monitor, document, and keyboard. This ergonomic document holder ensures a healthier way of working and increases your performance at work.

Ergonomic background
Ergonomic background

Placing documents on the left, right or even directly in front of the keyboard, leads automatically to twisting and bending the neck, and to focus the eyes more often. This puts extra strain on your neck muscles and eyes.

This can easily be avoided by placing a document holder between the screen and the keyboard. In this way, you automatically work in one line, because your documents are lying in the perfect viewing angle right in front of you on the inclined surface of the document holder. Your neck and eyes are relieved, and you immediately ensure a much more comfortable and ergonomic screen workplace (source: Van den Heuvel et al. 2007, p. 380.)

Height adjustable in seven steps.
Height adjustable in seven steps.

With the Q-doc 415 document holder you can achieve your optimal viewing height. You can adjust the Q-doc 415 in seven steps by simply loosening the four screws. The height range is between 120 mm and 240 mm. Choose the ideal viewing angle (12° - 46°), improve your body posture to an upright position, and start working more comfortable.

Features
Material
Acrylic, Plastic, Steel
Maximum weight capacity
10 kg
Height adjustment
Yes
Height adjustment range
120 - 240 mm
Adjustable angle
Yes
Number of angle positions
7
Product colour
Transparent
Recycled material
Yes
Weight & dimensions
Width
390 mm
Depth
275 mm
Height
110 mm
Weight
940 g
Package width
305 mm
Package depth
420 mm
Package height
130 mm
Package weight
1.17 kg
Logistics data
Harmonized System (HS) code
83040000
Brand Image Product code Product Stock Price from
BakkerElkhuizen Q-doc 515 Satin Document Holder BakkerElkhuizen Q-doc 515 Satin Document Holder
(show image)
BNEQDOC515S Q-doc 515 Satin Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen ReadWrite document holder Transparent BakkerElkhuizen ReadWrite document holder Transparent
(show image)
BNERW ReadWrite 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 500 Document Holder BakkerElkhuizen Q-doc 500 Document Holder
(show image)
BNEQDOC500 Q-doc 500 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Ergocon document holder Transparent BakkerElkhuizen Ergocon document holder Transparent
(show image)
BNECON520 Ergocon 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 515 Document Holder BakkerElkhuizen Q-doc 515 Document Holder
(show image)
BNEQDOC515 Q-doc 515 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Ergo-510 document holder Transparent BakkerElkhuizen Ergo-510 document holder Transparent
(show image)
BNE510 Ergo-510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)