location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen USB Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEHUB4
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:18:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name BakkerElkhuizen USB Hub :
The long product name of BakkerElkhuizen USB Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Hub
More>>>
BakkerElkhuizen USB Hub:
The official description of BakkerElkhuizen USB Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 4 USB 2.0 ports
- 1 upload USB cable
- Connection for 220V power (not included, mostly not needed)
- Solid aluminium case
- Compact design and lightweight: mobile use

Short summary description BakkerElkhuizen USB Hub:
This short summary of the BakkerElkhuizen USB Hub data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen USB Hub, 220 V, 11 g, USB 2.0, 58 x 46 x 11 mm

Long summary description BakkerElkhuizen USB Hub:
This is an auto-generated long summary of BakkerElkhuizen USB Hub based on the first three specs of the first five spec groups.

BakkerElkhuizen USB Hub. Input voltage: 220 V. Weight: 11 g. Interface: USB 2.0, Dimensions (WxDxH): 58 x 46 x 11 mm

Ports & interfaces
Ports quantity *
4
DC-in jack
Yes
Power
Input voltage
220 V
Weight & dimensions
Weight
11 g
Other features
Interface
USB 2.0
Dimensions (WxDxH)
58 x 46 x 11 mm