icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
BakkerElkhuizen logo

BakkerElkhuizen Goldtouch Numeric Keyboard White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89870
Info modified on:
07 Nov 2023, 11:03:27
Warranty:
5 Years
Long product name BakkerElkhuizen Goldtouch Numeric Keyboard White:

Goldtouch Travel Go2 Wireless, Bluetooth, 1.95 m, Li-on, 494 g, US EN

BakkerElkhuizen Goldtouch Numeric Keyboard White:

Goldtouch Travel Go2 Wireless
This Bluetooth split keyboard is foldable and has a compact size, folded as well as unfolded. You can take the Goldtouch Travel Go2 everywhere to work ergonomically.

The Goldtouch Travel Go2 is an ergonomic split keyboard, which can be slightly adjusted in its inclination angle up to 30 degrees and guarantees a stable set-up.

Short summary description BakkerElkhuizen Goldtouch Numeric Keyboard White:

BakkerElkhuizen Goldtouch Numeric Keyboard White, Mini, Wireless, Bluetooth, Scissor key switch, QWERTY, Black, Grey

Long summary description BakkerElkhuizen Goldtouch Numeric Keyboard White:

BakkerElkhuizen Goldtouch Numeric Keyboard White. Keyboard form factor: Mini, Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1.95 m. Recommended usage: Office. Product colour: Black, Grey

Reasons to buy
Specs
Similar products
Distributors
Loading...
Reasons to buy +
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.