Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baco R-5030 300mm Polystyrene Transparent ruler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Baco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-5030
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R-5030 show
Show alternative article codes used in the online market place
Category
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
rulers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Baco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6904
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 18 Oct 2017 10:31:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Baco R-5030 300mm Polystyrene Transparent ruler :
The short editorial description of Baco R-5030 300mm Polystyrene Transparent ruler

Polystyrene Rulers, R-5030
More>>>
Short summary description Baco R-5030 300mm Polystyrene Transparent ruler:
This short summary of the Baco R-5030 300mm Polystyrene Transparent ruler data-sheet is auto-generated and uses the product title and the first six key specs.
Baco R-5030, Polystyrene, Transparent, 30 cm, 31 mm, 2.25 mm
Long summary description Baco R-5030 300mm Polystyrene Transparent ruler :

Baco R-5030. Material: Polystyrene, Colour of product: Transparent. Length: 30 cm, Width: 31 mm, Thickness: 2.25 mm

This is an auto-generated long summary of Baco R-5030 300mm Polystyrene Transparent ruler based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Baco

Baco R-5020 200mm Polystyrene Transparent ruler
(show image)
R-5020 R-5020  —