Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baco CARTEL-72A 20ml 1pc(s) water based paint

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Baco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARTEL-72A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CARTEL-72A
Category
Slow-drying paint used for painting pictures and other decorative objects. When wet it can be effectively removed from brushes, palettes, and rags with ordinary soap and water, without the need for an alcohol-based cleaner.
water based paints
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Baco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8969
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Oct 2017 22:01:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Baco CARTEL-72A 20ml 1pc(s) water based paint :
The short editorial description of Baco CARTEL-72A 20ml 1pc(s) water based paint

Poster Paint #72A - White Inks
More>>>
Short summary description Baco CARTEL-72A 20ml 1pc(s) water based paint:
This short summary of the Baco CARTEL-72A 20ml 1pc(s) water based paint data-sheet is auto-generated and uses the product title and the first six key specs.
Baco CARTEL-72A, Plastic
Long summary description Baco CARTEL-72A 20ml 1pc(s) water based paint :

Baco CARTEL-72A. Material jar(s): Plastic

This is an auto-generated long summary of Baco CARTEL-72A 20ml 1pc(s) water based paint based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Baco

Baco CARTEL-50 20ml 1pc(s) water based paint
(show image)
CARTEL-50 CARTEL-50  — 
Baco

Baco CARTEL-68 20ml 1pc(s) water based paint
(show image)
CARTEL-68 CARTEL-68  — 
Baco

Baco CARTEL-66 20ml 1pc(s) water based paint
(show image)
CARTEL-66 CARTEL-66  — 
Baco

Baco CARTEL-54A 20ml 1pc(s) water based paint
(show image)
CARTEL-54A CARTEL-54A  — 
Baco

Baco CARTEL-80 20ml 1pc(s) water based paint
(show image)
CARTEL-80 CARTEL-80  — 
Baco

Baco CARTEL-65 20ml 1pc(s) water based paint
(show image)
CARTEL-65 CARTEL-65  — 
Baco

Baco CARTEL-73A 20ml 1pc(s) water based paint
(show image)
CARTEL-73A CARTEL-73A  — 
Baco

Baco CARTEL-73 water based paint
(show image)
CARTEL-73 CARTEL-73  — 
Baco

Baco CARTEL-70 20ml 1pc(s) water based paint
(show image)
CARTEL-70 CARTEL-70  — 
Baco

Baco CARTEL-63 20ml 1pc(s) water based paint
(show image)
CARTEL-63 CARTEL-63  — 
Baco

Baco CARTEL-72 20ml 1pc(s) water based paint
(show image)
CARTEL-72 CARTEL-72  —