Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22563101 data-sheets &
36862 brands
– register (free)
Surge Protectors
Bachmann 19" Surge protector Silver 8 AC outlet(s) 250 V
Bachmann 19" Surge protector Silver 8 AC outlet(s) 250 V
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Bachmann
Product name:
19" Surge protector
Product code:
333,410
Category:
Surge Protectors
Icecat Product ID:
1527841
Data-sheet quality:
created/standardized by Icecat
Product views:
6020
Info modified on:
04 Apr 2019, 08:44:12
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE