location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E848E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E848E show
Show alternative article codes used in the online market place
Category: Beard Trimmers Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 11:19:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 min
  • - Number of length steps: 30
  • - Minimum hair length: 0.5 mm Maximum hair length: 1.5 cm
  • - Wet & Dry
  • - Washable
  • - Blade material: Stainless steel
  • - Black, Silver
Long product name BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver :
The long product name of BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beard trimmer & shaver, 0.5 - 15 mm hair length, 30 cutting lengths, 3D
More>>>
Short summary description BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver:
This short summary of the BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss E848E, Washable, Self-sharpening blade, Black, Silver

Long summary description BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver:
This is an auto-generated long summary of BaByliss E848E beard trimmer 30 1.5 cm Wet & Dry Black, Silver based on the first three specs of the first five spec groups.

BaByliss E848E. Minimum hair length: 0.5 mm, Maximum hair length: 1.5 cm, Cutter width: 3 cm. Product colour: Black, Silver, Blade material: Stainless steel. Operating time: 40 min, Battery type: Built-in battery, Charging time: 16 h

Brand Image Product code Product Stock Price from
BaByliss

BaByliss P1065E beard trimmer AC/Baterry Black, Grey
(show image)
P1065E P1065E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)