location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss Electronic scales 8976E Chrome Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electronic scales 8976E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8976E
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:26:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BaByliss Electronic scales 8976E Chrome Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electronic personal scale 150 kg
  • - LCD
  • - 3V, Lithium
  • - Chrome
More>>>
Short summary description BaByliss Electronic scales 8976E Chrome Electronic personal scale:
This short summary of the BaByliss Electronic scales 8976E Chrome Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss Electronic scales 8976E, Electronic personal scale, 150 kg, 100 g, Chrome, LCD, 3V, Lithium

Long summary description BaByliss Electronic scales 8976E Chrome Electronic personal scale:
This is an auto-generated long summary of BaByliss Electronic scales 8976E Chrome Electronic personal scale based on the first three specs of the first five spec groups.

BaByliss Electronic scales 8976E. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LCD. Battery type: 3V, Lithium

Brand Image Product code Product Stock Price from
BaByliss

BaByliss Personal Electronic Scales 8994E Chrome Electronic personal scale
(show image)
8994E Personal Electronic Scales 8994E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss Electronic scales 8974E Chrome Electronic personal scale
(show image)
8974E Electronic scales 8974E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss Electronic scales 8991E White Electronic personal scale
(show image)
8991E Electronic scales 8991E 0.00
(excl. VAT)
0 (incl. VAT)