Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BaByliss 6632E 2000W Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6632E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6632
Category
Electrical device for drying a person’s hair by blowing warm air over it.
hair dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17333
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Dec 2017 10:34:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name BaByliss 6632E 2000W Black :
The short editorial description of BaByliss 6632E 2000W Black

6632E - i-pro 2000W professional hairdryer
More>>>

BaByliss 6632E 2000W Black:
The official marketing text of BaByliss 6632E 2000W Black as supplied by the manufacturer
- Long-life professional AC motor (750h)
- Airflow speed: 95 km/h
- Ionic Ceramic technology
- 4 speeds/temperatures
- Cold air button
- 8mm ultra-narrow concentrator
- Professional massaging diffuser
- Non-slip ergonomic handle
- Removable rear filter
- Hanging loop
- Cable longer: 2,50m
Short summary description BaByliss 6632E 2000W Black:
This short summary of the BaByliss 6632E 2000W Black data-sheet is auto-generated and uses the product title and the first six key specs.
BaByliss 6632E, Black, 2.5 m, Hanging loop, 2000 W
Long summary description BaByliss 6632E 2000W Black :

BaByliss 6632E. Colour of product: Black, Cord length: 2.5 m, Hanging type: Hanging loop. Power: 2000 W

This is an auto-generated long summary of BaByliss 6632E 2000W Black based on the first three specs of the first five spec groups.
Features
Cool shot function *
Cool shot is a function of a hair dryer which turns off the heater and blows room temperature air while the button is pressed. This function is useful in helping to maintain the hairstyle by setting it.
Yes
Ionic function *
Ionic function is a feature of a hair/climatic appliances to reduce the amount of static electricity build-up in the hair/air.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of speeds *
The different speeds that the device can operate at.
4
Hangable
Yes
Cord length
The distance from one end of the cord (cable) to the other.
2.5 m
Features
Hanging type
Hanging loop
Filtering
Yes
Replacement
Yes
Soft grip
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2000 W
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 1 expert review for BaByliss 6632E and the rating is 88 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
88%
X