Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
271CE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
271CE show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3030050000269
Category
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71578
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:35
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White :
The short editorial description of BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White

Curling iron Ceramic
More>>>
BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White:
The official marketing text of BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White as supplied by the manufacturer

-Ø 16 mm.
-Ceramic coating.
-Sleeve brush.
-On/Off indicator light.
-Cool tip.
-Built-in stand.
-Swivel cord.

Short summary description BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White:
This short summary of the BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss 271CE, Curling iron, Warm, 125 °C, Bordeaux,White, Hanging loop, Ceramic

Long summary description BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White:
This is an auto-generated long summary of BaByliss 271CE hair styling tool Curling iron Warm Bordeaux,White based on the first three specs of the first five spec groups.

BaByliss 271CE. Type: Curling iron, Technology: Warm, Temperature (max): 125 °C. Product colour: Bordeaux,White, Hanging type: Hanging loop, Coating material: Ceramic. Barrel diameter: 1.6 cm, Brush diameter (max): 1.9 cm

Performance
Type *
Characteristics of the device.
Curling iron
Technology *
Modern components and devices.
Warm
Hair straightening *
Ones hair can be straightened with the device.
No
Hair curling *
Can be used to curl hair.
Yes
Hair texturizing *
Whether or not the device has a feature to texturize hair.
No
Hair drying *
The device has a feature to dry hair.
No
Ion conditioning *
Ion (or ionic) conditioning neutralizes the positive ions found on hair and changes them into negative ions. These negative ions make the hair look healthier and give an individual the appearance of having smoother, silkier, and flatter hair. In addition to making the hair look healthier, an ionic hair straightener can also refresh the hair. Negative ions can remove dirt and bacteria, and even deodorize the hair by removing odors.
No
Ceramic heating system *
Ceramic heaters are space heaters that generate heat by passing electricity through heating wires embedded in ceramic plates. The plates heat aluminium baffles, and a fan blowing across the baffles heats the air. Ceramic heaters are usually portable and typically used for heating a room or small office, and are similar to metal-coil fan heaters.
Yes
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
No
Number of heating levels *
The different levels at which the device can heat e.g. low/medium/high.
1
Temperature (max)
125 °C
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Bordeaux,White
Design
Hangable
Yes
Hanging type
Hanging loop
Coating material
Ceramic
Ergonomics
On/off switch *
The button which is pressed to switch the device on or off.
Yes
Swivel cord *
Regularly used in domestic appliances such as hair dryers and hair straighteners, this is an electric cable which can rotate horizontally and/or vertically, allowing the device to be moved freely without damaging the cable.
Yes
Ready indicator
Yes
Illuminated on/off switch
Yes
Weight & dimensions
Barrel diameter
1.6 cm
Brush diameter (max)
1.9 cm
Packaging content
Number of brushes
The quantity of brushes that product has.
1
Cool tip
Yes
Country Distributor
Deutschland 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details