location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 15m M-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTXLR39-150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019318944871
Category: HDMI Cables Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - 14.93 Gbit/s
  • - 3D
  • - Black
Long product name B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black :
The long product name of B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI - HDMI, Male - Male, 15 m, Black
More>>>
B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black:
The official description of B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Designed for the latest generation of LED, LCD, Plasma and 3D screens.
- Ideal for connecting your DVD, Blu-Ray™, PS3®, Xbox 360® or Satellite / Set-Top Box to your TV.
- Capable of transferring full High Definition 1080p signals.
- Supports HDMI® Ethernet Channel.
- Capable of transferring full high definition 1080p signals.
- High speed cable 14.93Gbps (Gigabits per second) / 340MHz transfer rate.
- Audio Return Channel, Deep Colour and x.v. Colour support.
- HDMI® Ethernet Channel allows shared internet connection with multiple devices.
- Audio Return Channel, Deep Colour and x.v. Colour support.
- 24K Gold Plated locking connectors for superior performance and optimum data transfer.
- Clip-on ferrites reduce RFI and EMI noise for a purer signal.
- High grade 26AWG Oxygen Free Copper conductors for minimum signal loss.
- Individually shielded and fully screened to eliminate RF and EM interference.

Short summary description B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black:
This short summary of the B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech HDMI 15m M-M, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 1920 x 1080 pixels, 3D, Black

Long summary description B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black:
This is an auto-generated long summary of B-Tech HDMI 15m M-M HDMI cable HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

B-Tech HDMI 15m M-M. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, 3D, Maximum resolution: 1920 x 1080 pixels, Data transfer rate: 14.93 Gbit/s, Product colour: Black

Features
Cable length *
15 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
3D
Yes
Features
Data transfer rate
14.93 Gbit/s
Bandwidth
340 MHz
Maximum resolution
1920 x 1080 pixels
Connector contacts plating *
Gold
Connector gender
Male/Male
Plug and Play
Yes