location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech BT936 60 W Rotary volume control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT936
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT936/W
Category:
Button or slider which controls the volume on a device.
Volume Controls Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name B-Tech BT936 60 W Rotary volume control :
The long product name of B-Tech BT936 60 W Rotary volume control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium In-Wall Loudspeaker Vol. Control
More>>>
B-Tech BT936 60 W Rotary volume control:
The official description of B-Tech BT936 60 W Rotary volume control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Designed for use with UK 2 gang, 47mm (1.8") Deep Electrical boxes
- Integrated transformer design for maximum efficiency
- High power rating - 60 watts
- Accepts loudspeaker cable up to 2.5mm diameter
- Suitable for loudspeakers; 4, 6 or 8 ohms
- Frequency response 20 - 20,000 Hz

Short summary description B-Tech BT936 60 W Rotary volume control:
This short summary of the B-Tech BT936 60 W Rotary volume control data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech BT936, Rotary volume control, White, 8 Ω, 60 W

Long summary description B-Tech BT936 60 W Rotary volume control:
This is an auto-generated long summary of B-Tech BT936 60 W Rotary volume control based on the first three specs of the first five spec groups.

B-Tech BT936. Type: Rotary volume control, Product colour: White. Impedance: 8 Ω. Power handling: 60 W

Features
Type *
Rotary volume control
Product colour
White
Performance
Impedance
8 Ω
Power
Power handling *
60 W