location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYSTEM X - Bolt-Down Floor Base for BT8380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT8380-FFB/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019318080197
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:06
The date of the most recent change of this product data-sheet in Icecat.
B-Tech BT8380-FFB/B user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small footprint for an un-obtrusive installation into confined areas
  • - Heavy duty steel capable of supporting substantial loads
  • - High-end aesthetic quality
  • - Ideal for retail applications where floor space is limited such as in shop windows or for close to the wall displays
  • - Can be used for large scale video wall installations in straight or curved configurations - ideal for applications such as control rooms
  • - Can be used for a single column installation of up to 4 screens tall*
  • - Must be used with a BT8380 Vertical Column
  • - Comes included with any BT8372 Bolt Down Video Wall Stands
  • - Integrated cable management
  • - Available in Black
Warranty: 5 Years
Long product name B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380 :
The long product name of B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SYSTEM X - Bolt-Down Floor Base for BT8380
More>>>
B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380:
The official description of B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to securely fix System X installations to the floor, the BT8380-FFB Fixed Floor Base attaches directly to any BT8380 vertical column to create a fixed position mounting solution with a minimal footprint. Using a 6mm thick steel plate, this base is strong enough to support loads of up to 200kg per column and is ideal for installations where floor space is limited, such as retail applications which require screens to be mounted closer to walls or shop windows.

Short summary description B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380:
This short summary of the B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380 data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380, Black, 200 kg, System X, 240 mm, 240 mm, 6 mm

Long summary description B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380:
This is an auto-generated long summary of B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380 based on the first three specs of the first five spec groups.

B-Tech SYSTEM X - Bolt-Down Floor Base for BT8380. Product colour: Black, Maximum weight capacity: 200 kg, Compatibility: System X. Width: 240 mm, Depth: 240 mm, Height: 6 mm. Quantity per pack: 1 pc(s)

Features
Product colour
Black
Maximum weight capacity
200 kg
Compatibility
System X
Weight & dimensions
Width
240 mm
Weight & dimensions
Depth
240 mm
Height
6 mm
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
94032080
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Deutschland 1 distributor(s)