location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech LCD Articulating wall mount Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Articulating wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT7515/S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052179642913 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:40:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name B-Tech LCD Articulating wall mount Silver :
The long product name of B-Tech LCD Articulating wall mount Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD Articulating wall mount
More>>>
B-Tech LCD Articulating wall mount Silver:
The official description of B-Tech LCD Articulating wall mount Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B-tech BT-7515 LCD Articulating wall mount for large screen LCD monitors and TVs. Is suitable for screens up to 32" and will hold up to 55 lbs. VESA compliant for mounting patterns 75/100/200x100. Dual articulated arm with 2 pivot points for maximum swivel. Arm extends to 20.66" and folds to 4.33" from wall. Hand wheel control saucer allows easy adjustment of screen tilt (15 degree +/-) and full rotation of 360 degrees allowing screen to be in a landscape or portrait profile without removing screen. Cable management and ease of installation, with all hardware included.

Short summary description B-Tech LCD Articulating wall mount Silver:
This short summary of the B-Tech LCD Articulating wall mount Silver data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech LCD Articulating wall mount, 25 kg, -15 - 15°, 360, Silver

Long summary description B-Tech LCD Articulating wall mount Silver:
This is an auto-generated long summary of B-Tech LCD Articulating wall mount Silver based on the first three specs of the first five spec groups.

B-Tech LCD Articulating wall mount. Maximum weight capacity: 25 kg. Tilt angle range: -15 - 15°, Swivel angle range: 360. Product colour: Silver