location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech BT5810-150 58.4 cm (23") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT5810-150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT5810-150/W
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points B-Tech BT5810-150 58.4 cm (23") White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 20 kg
  • - Maximum screen size: 58.4 cm (23") Ceiling
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - White
Long product name B-Tech BT5810-150 58.4 cm (23") White :
The long product name of B-Tech BT5810-150 58.4 cm (23") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flat Screen Ceiling Mount, 1545mm (60.8"), White
More>>>
B-Tech BT5810-150 58.4 cm (23") White:
The official description of B-Tech BT5810-150 58.4 cm (23") White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For Small Screens

- Flat screen ceiling mount designed for screens up
- to 23” (58cm) / 20kg (44lbs)
- Suitable for screens using VESA® fixings up to 100 x 100mm
- Security locking screw and Allen key provided
- Integrated cable management

Short summary description B-Tech BT5810-150 58.4 cm (23") White:
This short summary of the B-Tech BT5810-150 58.4 cm (23") White data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech BT5810-150, 58.4 cm (23"), 20 kg, 100 x 100 mm, 100 x 100 mm, White

Long summary description B-Tech BT5810-150 58.4 cm (23") White:
This is an auto-generated long summary of B-Tech BT5810-150 58.4 cm (23") White based on the first three specs of the first five spec groups.

B-Tech BT5810-150. Maximum weight capacity: 20 kg, Maximum screen size: 58.4 cm (23"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product colour: White

Mounting
Maximum weight capacity *
20 kg
Maximum screen size *
58.4 cm (23")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting
Mounting type *
Ceiling
Design
Product colour *
White
Weight & dimensions
Height (max)
154.5 cm