Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Axis 5505-731 Indoor 30W White power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5505-731
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5505-731
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7331021045170
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8098
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 10 Dec 2017 05:58:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 5505-731 Indoor 30W White power adapter/inverter :
The short editorial description of Axis 5505-731 Indoor 30W White power adapter/inverter

90-264 V AC / 120-375 V DC In, 12 V DC Out, 12 V DC, 30W, f / AXIS T98A-VE
More>>>
Short summary description Axis 5505-731 Indoor 30W White power adapter/inverter:
This short summary of the Axis 5505-731 Indoor 30W White power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 5505-731, 30 W, 12 V, 2.1 A, Indoor, Camera, AXIS T98A-VE

Long summary description Axis 5505-731 Indoor 30W White power adapter/inverter:
This is an auto-generated long summary of Axis 5505-731 Indoor 30W White power adapter/inverter based on the first three specs of the first five spec groups.

Axis 5505-731. Output power: 30 W, Output voltage: 12 V, Output current: 2.1 A. Power supply type: Indoor, Purpose: Camera, Compatibility: AXIS T98A-VE. Colour of product: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)
Italia 1 distributor(s)