Long product name Axis Lens M12 Camcorder Black
:
Lens/M12Mpix 10Pcs
The long product name of Axis Lens M12 Camcorder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Lens/M12Mpix 10Pcs
More>>>
Short summary description Axis Lens M12 Camcorder Black:
This short summary of the Axis Lens M12 Camcorder Black data-sheet is auto-generated and uses the product title and the first six key specs.
Axis Lens M12
Long summary description Axis Lens M12 Camcorder Black:
This is an auto-generated long summary of Axis Lens M12 Camcorder Black based on the first three specs of the first five spec groups.
Axis Lens M12. Component for: Camcorder, Fixed focal length: 2.8 mm. Lens colour: Transparent, Compatibility: AXIS M3113-R, AXIS M3114-R, AXIS 209FD, AXIS 209MFD, AXIS M3011, AXIS 3014. Material: Plastic, Product colour: Black