location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Q1602 Bullet Indoor 768 x 576 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1602
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0437-001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis Q1602 Bullet Indoor 768 x 576 pixels Wall :
The long product name of Axis Q1602 Bullet Indoor 768 x 576 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q1602, 768 x 576, Indoor, RGB CMOS 1/3", IR, 0.008 lux, F1.2, 1/59000s to 2s, 30fps, Two-way, SD/SDHC, RJ-45, PoE, Black
More>>>
Short summary description Axis Q1602 Bullet Indoor 768 x 576 pixels Wall:
This short summary of the Axis Q1602 Bullet Indoor 768 x 576 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Q1602, Indoor, Wired, ARTPEC-4, Wall, Black, Bullet

Long summary description Axis Q1602 Bullet Indoor 768 x 576 pixels Wall:
This is an auto-generated long summary of Axis Q1602 Bullet Indoor 768 x 576 pixels Wall based on the first three specs of the first five spec groups.

Axis Q1602. Placement supported: Indoor, Connectivity technology: Wired, Processor model: ARTPEC-4. Mounting type: Wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.008 lx, Lens viewing angle, horizontal: 89°, Camera shutter speed: 1/59000 - 2 s. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 2.8 - 8 mm