location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis M1011-W 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1011-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0301-003
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis M1011-W 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 4 mm (1 / 4") 640 x 480 pixels
  • - Wi-Fi
  • - 94 g
Long product name Axis M1011-W 640 x 480 pixels :
The long product name of Axis M1011-W 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M1011-W Network Camera
More>>>
Short summary description Axis M1011-W 640 x 480 pixels:
This short summary of the Axis M1011-W 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis M1011-W, ARTPEC-B, 47°, 0.0002 - 0.25 s, CMOS, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels

Long summary description Axis M1011-W 640 x 480 pixels:
This is an auto-generated long summary of Axis M1011-W 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis M1011-W. Processor model: ARTPEC-B. Lens viewing angle, horizontal: 47°, Camera shutter speed: 0.0002 - 0.25 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels, Video formats supported: H.264, Frame rate: 30 fps. Supported network protocols: IPv4/v6, HTTP, HTTPS, QoS Layer 3 DiffServ, FTP, SMTP, Bonjour, UPnP, SNMPv1/v2c/v3(MIB-II), DNS,...

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:52:13
Uk has collected 2 expert reviews for Axis M1011-W 640 x 480 pixels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2015-09-11 13:52:13
I recently looked at the surveillance features of the ReadyNAS Ultra-2 NAS. With the ReadyNAS Surveillance kit were included two AXIS M1011-W network cameras. While the features of the AXIS line of cameras have been covered in-depth in the M1031-W and M10...
Good Lots of features, Solid construction, Wireless connectivity...
Bad No night vision, No audio, Wireless is only 802.11b/g vs. n...
0%
tomsguide.com
Updated:
2015-09-11 13:52:13
We test products that let you monitor and protect your home without the need for an outside security company's services: D-Link, Axis, Logitech, Schlage The Schlage WCW100 wireless camera has a WPS pairing button, but the instructions explicitly say n...
0%
Brand Image Product code Product Stock Price from
Axis

Axis M1031-W 640 x 480 pixels
(show image)
0300-003 M1031-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)