location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 4x M1031-W 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4x M1031-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0300-043
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis 4x M1031-W 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 4 mm (1 / 4") 640 x 480 pixels
  • - Wi-Fi
  • - 101 g
Long product name Axis 4x M1031-W 640 x 480 pixels :
The long product name of Axis 4x M1031-W 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M1031-W Surveillance Kit, (4x AXIS M1031-W, 1x AXIS Camera Station, 4-base license) UK
More>>>
Short summary description Axis 4x M1031-W 640 x 480 pixels:
This short summary of the Axis 4x M1031-W 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 4x M1031-W, ARTPEC-B, 1 lx, 47°, 1/5000 - 1/4 s, CMOS, 25.4 / 4 mm (1 / 4")

Long summary description Axis 4x M1031-W 640 x 480 pixels:
This is an auto-generated long summary of Axis 4x M1031-W 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 4x M1031-W. Processor model: ARTPEC-B. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 47°, Camera shutter speed: 1/5000 - 1/4 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels, Video formats supported: H.264, Frame rate: 30 fps. Audio formats supported: AAC

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:37:07
Uk has collected 6 expert reviews for Axis 4x M1031-W 640 x 480 pixels and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techwarelabs.com
Updated:
2011-07-30 14:37:07
Security cameras are something the average consumer would see at an office building or your common store parking lot. These types of security cameras are usually close circuit cameras with miles of co-ax cables running to a central security office an...
Bottom line The M1031-W is worth every penny! Also, it doesn’t matter if you purchase one or several, the configuration is real simple and with wireless you can install the camera anywhere you have an outlet within 8 feet. With a simple configuration of motion...
0%
ld2.ciol.com
Updated:
2011-07-30 14:37:07
Ever felt the need of having a security camera which is easy to install, uncomplicated and efficient? If so, then the Axis M1031 Network Camera is ideal for you. It can secure locations such as small businesses, boutiques, restaurants, hotels or...
Good Features, Infrared detection...
Bad None...
100%
pcmag.com
Updated:
2013-05-02 02:23:36
The Axis M1013-W Network Camera ($230 street) can provide decent video surveillance for a home or small business. It can also form part of a fairly sophisticated small business surveillance system when used with Iomega's line of NAS devices, which ha...
Good Decent video streaming. Connect via Ethernet or wirelessly. Small and concealable. Has motion-detection sensor. Supports two-way audio.
Bad Only support 802.11 b/g. No Gigabit Ethernet. Software that ships with the device does not detect the camera on the network and is frustrating to use...
Bottom line For a home user or a small business, the M1031-W Network Camera along with a supported NAS device such as Iomega's line of NASes, makes a relatively low-cost, easy-to-setup video surveillance solution...
60%
smallnetbuilder.com
Updated:
2014-05-30 07:37:15
A few weeks ago I took a look at the surveillance features of the Iomega ix2-dl NAS with the AXIS M1054 and AXIS M1031-W cameras. As a follow-up, I did an in-depth review of the M1054 network camera. To wrap up the series, we'll be looking at the little b...
Good Lots of features, Solid construction, Wireless connectivity...
Bad Night vision (in the absence of motion) is manual via a light, Picture is grainy compared to M1054, Field of view is much smaller than the M1054, Wireless is only 802.11b/g vs. n...
0%
Brand Image Product code Product Stock Price from
Axis

Axis M1011 Surveillance Kit 640 x 480 pixels
(show image)
0302-043 M1011 Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis M1011 Surveillance Kit 640 x 480 pixels
(show image)
0302-042 M1011 Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 4x M1031-W 640 x 480 pixels
(show image)
0300-042 4x M1031-W 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis M1031-W 640 x 480 pixels
(show image)
0300-003 M1031-W 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis M1031-W 640 x 480 pixels
(show image)
0300-002 M1031-W 0.00
(excl. VAT)
0 (incl. VAT)