location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
212 PTZ-V in 10 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0280-022
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White :
The long product name of Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

212 PTZ-V in 10 pack
More>>>
Short summary description Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White:
This short summary of the Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 212 PTZ-V in 10 pack, 640 x 480 pixels, 30 fps, 640 x 480 pixels, White, CMOS, 25.4 / 2 mm (1 / 2")

Long summary description Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White:
This is an auto-generated long summary of Axis 212 PTZ-V in 10 pack webcam 640 x 480 pixels White based on the first three specs of the first five spec groups.

Axis 212 PTZ-V in 10 pack. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Product colour: White, Sensor type: CMOS, Optical sensor size: 25.4 / 2 mm (1 / 2"). Width: 144 mm, Depth: 132 mm, Height: 78 mm. Minimum RAM: 128 MB. Minimum processor: Pentium III 500 MHz, Flash memory: 8 MB, Internal memory: 32 MB