location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 216FD Nework Camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
216FD Nework Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0240-006
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:39:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 216FD Nework Camera 640 x 480 pixels :
The long product name of Axis 216FD Nework Camera 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

216FD Nework Camera - 30 fps - VGA
More>>>
Short summary description Axis 216FD Nework Camera 640 x 480 pixels:
This short summary of the Axis 216FD Nework Camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 216FD Nework Camera, CCD, 640 x 480 pixels, PoE, 425 g, 94 x 144 x 132 mm

Long summary description Axis 216FD Nework Camera 640 x 480 pixels:
This is an auto-generated long summary of Axis 216FD Nework Camera 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 216FD Nework Camera. Sensor type: CCD. Maximum resolution: 640 x 480 pixels. Power source type: PoE. Weight: 425 g. Dimensions (WxDxH): 94 x 144 x 132 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:21
Uk has collected 1 expert review for Axis 216FD Nework Camera 640 x 480 pixels and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 00:32:21
Axis has been busy expanding its fixed dome indoor IP camera range and the latest 216 family comprises four models offering a wide range of capabilities. The 216FD on review represents the entry point of the range and the camera's guts are enclosed in a p...
80%