Axagon USB VoIP Skype Home Gateway, DECT, PSTN, 0.01172 Gbit/s, USB, MS Windows 2000/XP/Vista, 108 g, 110 x 79 x 25 mm
Axagon USB VoIP Skype Home Gateway. Supported protocols: DECT, PSTN. Data transfer rate: 0.01172 Gbit/s. Power requirements: USB. Compatible operating systems: MS Windows 2000/XP/Vista. Weight: 108 g, Dimensions (WxDxH): 110 x 79 x 25 mm