Axagon logo

Axagon PCI-Express 1x eSATA 3G interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6484
Info modified on:
25 Jan 2023, 18:30:24
Short summary description Axagon PCI-Express 1x eSATA 3G interface cards/adapter:

Axagon PCI-Express 1x eSATA 3G, PCIe, JMicron JMB360, 0 - 40 °C, -10 - 85 °C, 2500 Mbit/s, MS Windows 2000 MS Windows XP / XP 64-bit MS Windows 2003 Server MS Windows Vista / Vista...

Long summary description Axagon PCI-Express 1x eSATA 3G interface cards/adapter:

Axagon PCI-Express 1x eSATA 3G. Host interface: PCIe. Chipset: JMicron JMB360. Data transfer rate: 2500 Mbit/s, Compatible operating systems: MS Windows 2000 MS Windows XP / XP 64-bit MS Windows 2003 Server MS Windows Vista / Vista..., I/O ports: 1x eSATA

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.